The 560-98K50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
Frequency range: 10 MHz to 40 GHz
Directivity: 35 dB (10 MHz to 18 GHz) 32 dB (19 GHz to 26.5 GHz), 30 dB (26.5 GHz to 40 GHz)
Insertion loss: 6.5 dB nominal
Maximum input power: 0.5 W
Input Port Impedance: 50 OLm
Detector output polarity: negative
Cable Length: 4 ft.
Test port connector: Type K
Shipping weight: 2lbs
The Anritsu 560-98K50 SWR Autotester integrates a high directivity bridge, a dector, a low reflection test port, a precision reference termination, and a connecting cable. The 560-98K50 is a broadband microwave measurement component that is used with the model 56400A and 562 Scalar Network Analyzers and with Series 541XXA, 540XXA, and 54XXA Scalar Measurement Systems for making fixed-frequency and swept-frequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 560-98K50 is a bridge from Anritsu. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Additional Features:
- Frequency range: 10 MHz to 40 GHz
- Directivity: 35 dB (10 MHz to 18 GHz) 32 dB (19 GHz to 26.5 GHz), 30 dB (26.5 GHz to 40 GHz)
- Insertion loss: 6.5 dB nominal
- Maximum input power: 0.5 W
- Input Port Impedance: 50 OLm
- Detector output polarity: negative
- Cable Length: 4 ft.
- Test port connector: Type K
- Shipping weight: 2lbs
The Anritsu 560-98K50 SWR Autotester integrates a high directivity bridge, a dector, a low reflection test port, a precision reference termination, and a connecting cable. The 560-98K50 is a broadband microwave measurement component that is used with the model 56400A and 562 Scalar Network Analyzers and with Series 541XXA, 540XXA, and 54XXA Scalar Measurement Systems for making fixed-frequency and swept-frequency return loss (SWR) measurements. Return loss measurements are used over a wide range of radio and microwave frequencies to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.