Anritsu Company Detector 560-7VA50

Description
The 560-7VA50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 50 GHz Impedance: 50 Ohms Return Loss:15 dB, <0.04 GHz;19 dB, <20 GHz;15 dB, <40 GHz;10 dB, <50 GHz Input Connector: V(m) Frequency Response: ±0.8 dB, <20 GHz;±2.5 dB, <40 GHz;±3.0 dB, <50 GHz The Anritsu/Wiltron 560-7VA50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet
Description
The 560-7VA50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 50 GHz Impedance: 50 Ohms Return Loss:15 dB, <0.04 GHz;19 dB, <20 GHz;15 dB, <40 GHz;10 dB, <50 GHz Input Connector: V(m) Frequency Response: ±0.8 dB, <20 GHz;±2.5 dB, <40 GHz;±3.0 dB, <50 GHz The Anritsu/Wiltron 560-7VA50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 560-7VA50
The 560-7VA50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Frequency Range: 0.01 to 50 GHz Impedance: 50 Ohms Return Loss:15 dB, <0.04 GHz;19 dB, <20 GHz;15 dB, <40 GHz;10 dB, <50 GHz Input Connector: V(m) Frequency Response: ±0.8 dB, <20 GHz;±2.5 dB, <40 GHz;±3.0 dB, <50 GHz The Anritsu/Wiltron 560-7VA50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

The 560-7VA50 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for

Additional Features:

  • Frequency Range: 0.01 to 50 GHz
  • Impedance: 50 Ohms
  • Return Loss:15 dB, <0.04 GHz;19 dB, <20 GHz;15 dB, <40 GHz;10 dB, <50 GHz
  • Input Connector: V(m)
  • Frequency Response: ±0.8 dB, <20 GHz;±2.5 dB, <40 GHz;±3.0 dB, <50 GHz

The Anritsu/Wiltron 560-7VA50 RF Detector is used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 560-7VA50
Product Name Detector
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Zero Bias Schottky Detectors 209A - 209A - KRYTAR, Inc.
Specs
Frequency Range 100 to 18500 MHz
Connector Type SMA
View Details
Detector/Controller - 2085-6016-00 - Richardson RFPD
Specs
Frequency Range 8000 to 12400 MHz
dBm Measurement Range 16 dBm
View Details