Anritsu Company Detector 560-7S50-2

Description
The 560-7S50-2 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 26.5 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz; 22 dB, <8 GHz; 17 dB, <18 GHz; 14 dB, <26.5 GHz Input Connector: WSMA(m) Frequency Response: ±0.5 dB, <18 GHz; ±1.25 dB, <26.5 GHz The Anritsu/Wiltron 560-7 and 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet
Description
The 560-7S50-2 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 26.5 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz; 22 dB, <8 GHz; 17 dB, <18 GHz; 14 dB, <26.5 GHz Input Connector: WSMA(m) Frequency Response: ±0.5 dB, <18 GHz; ±1.25 dB, <26.5 GHz The Anritsu/Wiltron 560-7 and 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector 560-7S50-2
The 560-7S50-2 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for Additional Features: Zero-biased Schottky diodes -55 dBm to +16 dBm range Frequency Range: 0.01 to 26.5 GHz Impedance: 50 Ohms Return Loss: 15 dB, <0.04 GHz; 22 dB, <8 GHz; 17 dB, <18 GHz; 14 dB, <26.5 GHz Input Connector: WSMA(m) Frequency Response: ±0.5 dB, <18 GHz; ±1.25 dB, <26.5 GHz The Anritsu/Wiltron 560-7 and 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

The 560-7S50-2 is a Detector from Anritsu. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for

Additional Features:

  • Zero-biased Schottky diodes
  • -55 dBm to +16 dBm range
  • Frequency Range: 0.01 to 26.5 GHz
  • Impedance: 50 Ohms
  • Return Loss: 15 dB, <0.04 GHz; 22 dB, <8 GHz; 17 dB, <18 GHz; 14 dB, <26.5 GHz
  • Input Connector: WSMA(m)
  • Frequency Response: ±0.5 dB, <18 GHz; ±1.25 dB, <26.5 GHz

The Anritsu/Wiltron 560-7 and 5400-71 Series RF Detectors are used with the Model 56100A Scalar Network Analyzer and with Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. They are also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 560-7S50-2
Product Name Detector
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Power Sensor 1 MHz-8 GHz, -30 to +20 dBm - PWR-8GHS-RC - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details