Anritsu Company Network Analyzer 37269B

Description
The 37269B is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Displays Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB The Anritsu 37269B Vector Network Analyzers are high performance tools designed to make fast and accurate S-parameter measurements of passive devices across the 40 MHz to 40 GHz range. The Anritsu 37269B integrates a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet
Description
The 37269B is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Displays Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB The Anritsu 37269B Vector Network Analyzers are high performance tools designed to make fast and accurate S-parameter measurements of passive devices across the 40 MHz to 40 GHz range. The Anritsu 37269B integrates a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37269B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37269B
Network Analyzer 37269B
The 37269B is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set Solid-State Transfer Switch Four Independent Displays Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB The Anritsu 37269B Vector Network Analyzers are high performance tools designed to make fast and accurate S-parameter measurements of passive devices across the 40 MHz to 40 GHz range. The Anritsu 37269B integrates a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

The 37269B is a 40 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast Sweeping Synthesized Source
  • Auto Reversing Test Set
  • Solid-State Transfer Switch
  • Four Independent Displays
  • Four Channel Receiver
  • Internal Hard and Floppy Disk Drives
  • LRL/LRM Calibration
  • Adapter Removal Calibrations
  • Fast Measurement Throughput via GPIB

The Anritsu 37269B Vector Network Analyzers are high performance tools designed to make fast and accurate S-parameter measurements of passive devices across the 40 MHz to 40 GHz range. The Anritsu 37269B integrates a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37269B
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
10-Port 9 GHz Vector Network Analyzer - SN0910 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details