Anritsu Company Network Analyzer 37247C

Description
The 37247C is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37247C Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 20 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet
Description
The 37247C is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37247C Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 20 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 37247C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
37247C
Network Analyzer 37247C
The 37247C is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast Sweeping Synthesized Source Auto Reversing Test Set (37200C/37300C models only) Solid-State Transfer Switch (37200C/37300C models only) Four Independent Display Channels Multiple Source Control of Two External Sources Four Channel Receiver Internal Hard and Floppy Disk Drives LRL/LRM Calibration Adapter Removal Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal® Control The Lightning 37247C Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 20 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing. High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

The 37247C is a 20 GHz network analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast Sweeping Synthesized Source
  • Auto Reversing Test Set (37200C/37300C models only)
  • Solid-State Transfer Switch (37200C/37300C models only)
  • Four Independent Display Channels
  • Multiple Source Control of Two External Sources
  • Four Channel Receiver
  • Internal Hard and Floppy Disk Drives
  • LRL/LRM Calibration
  • Adapter Removal Calibrations
  • Fast Measurement Throughput via GPIB
  • Built-In AutoCal® Control

The Lightning 37247C Vector Network Analyzer (VNA) is a high performance tool designed to make fast and accurate Sparameter measurements of active and passive devices across the 40 MHz to 20 GHz range. These network analyzers integrate a synthesized source, S-parameter test set and tuned receiver into a single compact package that is ideal for bench-top testing.

High throughput measurements are achieved in each model through the use of fast, 12-term error corrected sweeps, fast GPIB data transfers and an intuitive user interface. All measurement results are displayed on a large LCD color display or on an external VGA monitor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 37247C
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 4.5 GHz Vector Network Analyzer - V0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
Vector Network Analyzer Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details