Anokiwave 24-30 GHz Dual Pol Quad 4x2 Beamformer IC AWMF-0221

Description
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0210 or AWMF-0188 IF Up/Down Converter ICs or AWMF-0224 dual channel IF Transceiver IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands
Description
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0210 or AWMF-0188 IF Up/Down Converter ICs or AWMF-0224 dual channel IF Transceiver IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

Suppliers

Company
Product
Description
Supplier Links
24-30 GHz Dual Pol Quad 4x2 Beamformer IC - AWMF-0221 - Anokiwave
San Diego, CA, United States
24-30 GHz Dual Pol Quad 4x2 Beamformer IC
AWMF-0221
24-30 GHz Dual Pol Quad 4x2 Beamformer IC AWMF-0221
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage. The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations. Features NEW Generation 4 IC family 24.25 to 29.5 GHz operation n258, n257, and n261 3GPP bands NEW Higher linear power and improved efficiency 4 dual-pol or 8 single-pol antenna configuration Tx/Rx half duplex operation Single antenna for Tx and Rx Phase and gain control Telemetry reporting Fast beam steering Zero-Cal® phase/gain calibration free NEW FC-CSP package Consider AWMF-0210 or AWMF-0188 IF Up/Down Converter ICs or AWMF-0224 dual channel IF Transceiver IC for a full RF Solution Applications 3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power efficiency, seamlessly supporting higher signal bandwidths and modulations. Each BFIC includes beam steering controls for compliance with all 3GPP standards. Half duplex operation with dual polarization allows a single antenna aperture per sector coverage.

The new Gen-4 IC family supports OEMs goal of net-zero emissions and is industry's first multi-band solution providing higher EIRP and efficiency for smaller arrays, all while supporting higher bandwidth and modulations.

Features

  • NEW Generation 4 IC family
  • 24.25 to 29.5 GHz operation
  • n258, n257, and n261 3GPP bands
  • NEW Higher linear power and improved efficiency
  • 4 dual-pol or 8 single-pol antenna configuration
  • Tx/Rx half duplex operation
  • Single antenna for Tx and Rx
  • Phase and gain control
  • Telemetry reporting
  • Fast beam steering
  • Zero-Cal® phase/gain calibration free
  • NEW FC-CSP package
  • Consider AWMF-0210 or AWMF-0188 IF Up/Down Converter ICs or AWMF-0224 dual channel IF Transceiver IC for a full RF Solution

Applications

3GPP Compliant 5G communications arrays in the n258, n257, and n261 bands

Supplier's Site

Technical Specifications

  Anokiwave
Product Category Network and Communication Chips
Product Number AWMF-0221
Product Name 24-30 GHz Dual Pol Quad 4x2 Beamformer IC
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA524N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details