Anokiwave 37/39 GHz Silicon 5G Rx Quad Core IC AWMF-0145

Description
The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.
Description
The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
37/39 GHz Silicon 5G Rx Quad Core IC - AWMF-0145 - Anokiwave
San Diego, CA, United States
37/39 GHz Silicon 5G Rx Quad Core IC
AWMF-0145
37/39 GHz Silicon 5G Rx Quad Core IC AWMF-0145
The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over temperature, temperature reporting, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 3.70 x 3.70 mm WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0145
Product Name 37/39 GHz Silicon 5G Rx Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details