Anokiwave 26 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0135

Description
The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 23 dB gain and +10 dBm output power during transmit mode and 26 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.
Description
The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 23 dB gain and +10 dBm output power during transmit mode and 26 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
26 GHz Silicon 5G Tx/Rx Quad Core IC - AWMF-0135 - Anokiwave
San Diego, CA, United States
26 GHz Silicon 5G Tx/Rx Quad Core IC
AWMF-0135
26 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0135
The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 23 dB gain and +10 dBm output power during transmit mode and 26 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 23 dB gain and +10 dBm output power during transmit mode and 26 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0135
Product Name 26 GHz Silicon 5G Tx/Rx Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF - Antenna tuners - BGSA149MN10 - BGSA149MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details