Anokiwave Ka-Band Silicon Intelligent Gain Block™ AWMF-0116

Description
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.
Description
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Suppliers

Company
Product
Description
Supplier Links
Ka-Band Silicon Intelligent Gain Block™ - AWMF-0116 - Anokiwave
San Diego, CA, United States
Ka-Band Silicon Intelligent Gain Block™
AWMF-0116
Ka-Band Silicon Intelligent Gain Block™ AWMF-0116
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB receive gain, with 5 dB noise figure. 6-bit amplitude and 6-bit phase controls are included with low RMS amplitude and phase errors.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0116
Product Name Ka-Band Silicon Intelligent Gain Block™
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8014QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details