Anokiwave 28 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0108

Description
The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 26 dB gain and +9 dBm output power during transmit mode and 28 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.
Description
The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 26 dB gain and +9 dBm output power during transmit mode and 28 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

Suppliers

Company
Product
Description
Supplier Links
28 GHz Silicon 5G Tx/Rx Quad Core IC - AWMF-0108 - Anokiwave
San Diego, CA, United States
28 GHz Silicon 5G Tx/Rx Quad Core IC
AWMF-0108
28 GHz Silicon 5G Tx/Rx Quad Core IC AWMF-0108
The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 26 dB gain and +9 dBm output power during transmit mode and 28 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. The device provides 26 dB gain and +9 dBm output power during transmit mode and 28 dB coherent gain, 5.0 dB NF, and -28 dBm IIP3 during receive mode. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using eight on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

Supplier's Site

Technical Specifications

  Anokiwave
Product Category RF Switches
Product Number AWMF-0108
Product Name 28 GHz Silicon 5G Tx/Rx Quad Core IC
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA148MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.7 – 2.7 GHz DPx3T Switch - SKY13399-468LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 18L
Frequency Range 700 to 2700 MHz
Isolation 21 to 27 dB
View Details
4 suppliers