Andover Corporation Custom filter, 0.25Ó diameter, 473.0nm

Description
UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is something you need that you don't see listed, please contact our sales department for a custom quote. While we make every effort to keep the quantities updated, please note that all of these optical bandpass filters are subject to prior sale. BENEFITS Low cost Wavelengths from the ultraviolet through the infrared Stabilized to prevent drift of peak wavelength over time Hermetically sealed and protected by an anodized aluminum ring COMMON APPLICATIONS Spectral radiometry Medical diagnostics Chemical analysis Colorimetry
Description
UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is something you need that you don't see listed, please contact our sales department for a custom quote. While we make every effort to keep the quantities updated, please note that all of these optical bandpass filters are subject to prior sale. BENEFITS Low cost Wavelengths from the ultraviolet through the infrared Stabilized to prevent drift of peak wavelength over time Hermetically sealed and protected by an anodized aluminum ring COMMON APPLICATIONS Spectral radiometry Medical diagnostics Chemical analysis Colorimetry

Suppliers

Company
Product
Description
Supplier Links
Custom filter, 0.25Ó diameter, 473.0nm -  - Andover Corporation
Salem, NH, United States
Custom filter, 0.25Ó diameter, 473.0nm
Custom filter, 0.25Ó diameter, 473.0nm
UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements. You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is something you need that you don't see listed, please contact our sales department for a custom quote. While we make every effort to keep the quantities updated, please note that all of these optical bandpass filters are subject to prior sale. BENEFITS Low cost Wavelengths from the ultraviolet through the infrared Stabilized to prevent drift of peak wavelength over time Hermetically sealed and protected by an anodized aluminum ring COMMON APPLICATIONS Spectral radiometry Medical diagnostics Chemical analysis Colorimetry

UV - VIS - NIR

Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of our other products. Consequently, this can be a very economical alternative to purchasing a custom optical bandpass filter. All of these bandpass filters are provided with spectral data scans with exact measurements.

You can also search our entire product line, both surplus and standard, by going to the search page and entering the appropriate criteria. And if there is something you need that you don't see listed, please contact our sales department for a custom quote.

While we make every effort to keep the quantities updated, please note that all of these optical bandpass filters are subject to prior sale.

BENEFITS

  • Low cost
  • Wavelengths from the ultraviolet through the infrared
  • Stabilized to prevent drift of peak wavelength over time
  • Hermetically sealed and protected by an anodized aluminum ring

COMMON APPLICATIONS

  • Spectral radiometry
  • Medical diagnostics
  • Chemical analysis
  • Colorimetry
Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name Custom filter, 0.25Ó diameter, 473.0nm
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details