Anders Electronics Plc. Dpm, Lcd, 3.5Digit, Mini; No. Of Digits / Alpha Anders Electronics OEM33

Description
DPM, LCD, 3.5DIGIT, MINI; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:10mm; Panel Cutout Height:22mm; Panel Cutout Width:41m; Supply Voltage Min:4.5V; Supply Voltage Max:10V; RoHS Compliant: Yes
Datasheet
Description
DPM, LCD, 3.5DIGIT, MINI; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:10mm; Panel Cutout Height:22mm; Panel Cutout Width:41m; Supply Voltage Min:4.5V; Supply Voltage Max:10V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Lcd, 3.5Digit, Mini; No. Of Digits / Alpha Anders Electronics - 01M8382 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit, Mini; No. Of Digits / Alpha Anders Electronics
01M8382
Dpm, Lcd, 3.5Digit, Mini; No. Of Digits / Alpha Anders Electronics 01M8382
DPM, LCD, 3.5DIGIT, MINI; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:10mm; Panel Cutout Height:22mm; Panel Cutout Width:41m; Supply Voltage Min:4.5V; Supply Voltage Max:10V; RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT, MINI; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:10mm; Panel Cutout Height:22mm; Panel Cutout Width:41m; Supply Voltage Min:4.5V; Supply Voltage Max:10V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01M8382
Product Name Dpm, Lcd, 3.5Digit, Mini; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers