Anders Electronics Plc. Dpm, Led, Din, Dc Volt/ammeter; No. Of Digits / Alpha Anders Electronics DPM8100-2

Description
DPM, LED, DIN, DC VOLT/AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
DPM, LED, DIN, DC VOLT/AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Led, Din, Dc Volt/ammeter; No. Of Digits / Alpha Anders Electronics - 01M7343 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Din, Dc Volt/ammeter; No. Of Digits / Alpha Anders Electronics
01M7343
Dpm, Led, Din, Dc Volt/ammeter; No. Of Digits / Alpha Anders Electronics 01M7343
DPM, LED, DIN, DC VOLT/AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage RoHS Compliant: Yes

DPM, LED, DIN, DC VOLT/AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:184VAC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01M7343
Product Name Dpm, Led, Din, Dc Volt/ammeter; No. Of Digits / Alpha Anders Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers