Andax Industries Pelican BlackBoxâ„¢-7U Rackmount Case - No Foam - Black PEL-BLACKBOX-7U-SAE

Description
Pelican BlackBox - 7U Rackmount Case - No Foam Black. Our Pelican Rack Case features 7U rack case shock mounts with a 2-inch cushion space for electronics. This portable Rackmount Case has a 24-inch steel frame to hold 100 lbs of fragile items. Own the Pelican Rackmount & keep your electronics from breaking.
Description
Pelican BlackBox - 7U Rackmount Case - No Foam Black. Our Pelican Rack Case features 7U rack case shock mounts with a 2-inch cushion space for electronics. This portable Rackmount Case has a 24-inch steel frame to hold 100 lbs of fragile items. Own the Pelican Rackmount & keep your electronics from breaking.

Suppliers

Company
Product
Description
Supplier Links
Pelican BlackBoxâ„¢-7U Rackmount Case - No Foam - Black - PEL-BLACKBOX-7U-SAE - Andax Industries
Saint Marys, KS, United States
Pelican BlackBoxâ„¢-7U Rackmount Case - No Foam - Black
PEL-BLACKBOX-7U-SAE
Pelican BlackBoxâ„¢-7U Rackmount Case - No Foam - Black PEL-BLACKBOX-7U-SAE
Pelican BlackBox - 7U Rackmount Case - No Foam Black. Our Pelican Rack Case features 7U rack case shock mounts with a 2-inch cushion space for electronics. This portable Rackmount Case has a 24-inch steel frame to hold 100 lbs of fragile items. Own the Pelican Rackmount & keep your electronics from breaking.

Pelican BlackBox - 7U Rackmount Case - No Foam Black. Our Pelican Rack Case features 7U rack case shock mounts with a 2-inch cushion space for electronics. This portable Rackmount Case has a 24-inch steel frame to hold 100 lbs of fragile items. Own the Pelican Rackmount & keep your electronics from breaking.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Industrial Containers
Product Number PEL-BLACKBOX-7U-SAE
Product Name Pelican BlackBoxâ„¢-7U Rackmount Case - No Foam - Black
Container Type Pelican > Waterproof Shipping Cases; Box
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details