Andax Industries Pelican 1460 Case with Foam - Black | SPECIAL PRICE IN CART PEL-1460-000-110

Description
Pelican 1460 Case - Foam Black. Our Pelican hard case with Pelican foam has Double Throw latches & a lid that opens out 180 degrees for anti-roll stability. This 1460 Pelican has steel padlock protectors & hardware, comfortable rubber handles & an O-ring seal. Get a Pelican 1460 & keep your fragile gear safe.
Description
Pelican 1460 Case - Foam Black. Our Pelican hard case with Pelican foam has Double Throw latches & a lid that opens out 180 degrees for anti-roll stability. This 1460 Pelican has steel padlock protectors & hardware, comfortable rubber handles & an O-ring seal. Get a Pelican 1460 & keep your fragile gear safe.

Suppliers

Company
Product
Description
Supplier Links
Pelican 1460 Case with Foam - Black | SPECIAL PRICE IN CART - PEL-1460-000-110 - Andax Industries
Saint Marys, KS, United States
Pelican 1460 Case with Foam - Black | SPECIAL PRICE IN CART
PEL-1460-000-110
Pelican 1460 Case with Foam - Black | SPECIAL PRICE IN CART PEL-1460-000-110
Pelican 1460 Case - Foam Black. Our Pelican hard case with Pelican foam has Double Throw latches & a lid that opens out 180 degrees for anti-roll stability. This 1460 Pelican has steel padlock protectors & hardware, comfortable rubber handles & an O-ring seal. Get a Pelican 1460 & keep your fragile gear safe.

Pelican 1460 Case - Foam Black. Our Pelican hard case with Pelican foam has Double Throw latches & a lid that opens out 180 degrees for anti-roll stability. This 1460 Pelican has steel padlock protectors & hardware, comfortable rubber handles & an O-ring seal. Get a Pelican 1460 & keep your fragile gear safe.

Supplier's Site

Technical Specifications

  Andax Industries
Product Category Industrial Containers
Product Number PEL-1460-000-110
Product Name Pelican 1460 Case with Foam - Black | SPECIAL PRICE IN CART
Container Type Pelican > Waterproof Shipping Cases; Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details