Stow it behind a truck seat or in a crowded cargo area. The Andax Big Containment Pac™ (BCP) is 110 gallons of spill containment in a 15” x 18” x 5” package. But how can so much containment fit in such a small package? The BCP contains an Inflatable Containment Tank™ – a self-inflating containment pool that can hold up to 100 gallons. Additionally, the Pac contains Sorb Sox to absorb up to 10 gallons, gloves and a disposal bag to help keep your crew safe when cleaning up spills.
This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you! Visit BigContainmentPac.co
m to learn more!
Features
Contains up to 110 gallons
Compact size
Containment (ICT)
Self-inflating
Self-supporting side walls
Reusable
Patent Pending
Contents
(1) Inflatable Containment Tank™ (ICT)
(1) CO2 cartridge
(1) Carrying case
(3) 3" x 48" Oil-Selective Sorb Sox (12 ft)
(20) 15" x 19" Oil-Selective Pads (covers up to 40 sq. ft)
(1) pair Nitrile Gloves
(1) XL Disposal Bag (38" x 56" x 5 mil.) with Nylon Tie
Specifications
Sealed Pac: 15” H x 18” W x 5” D
ICT (inflated) 60” diameter x 10” high
ICT in carrying case 14" x 16" x 5"
Documents
Inflatable Containment Tank Chemical Compatibility
Stow it behind a truck seat or in a crowded cargo area. The Andax Big Containment Pac™ (BCP) is 110 gallons of spill containment in a 15” x 18” x 5” package. But how can so much containment fit in such a small package? The BCP contains an Inflatable Containment Tank™ – a self-inflating containment pool that can hold up to 100 gallons. Additionally, the Pac contains Sorb Sox to absorb up to 10 gallons, gloves and a disposal bag to help keep your crew safe when cleaning up spills.
This product is available exclusively through Andax Authorized Distributors. Call 800-999-1358 (US) or 785-437-0604 to find a distributor near you! Visit BigContainmentPac.com to learn more!
Features
- Contains up to 110 gallons
- Compact size
- Containment (ICT)
- Self-inflating
- Self-supporting side walls
- Reusable
- Patent Pending
Contents
- (1) Inflatable Containment Tank™ (ICT)
- (1) CO2 cartridge
- (1) Carrying case
- (3) 3" x 48" Oil-Selective Sorb Sox (12 ft)
- (20) 15" x 19" Oil-Selective Pads (covers up to 40 sq. ft)
- (1) pair Nitrile Gloves
- (1) XL Disposal Bag (38" x 56" x 5 mil.) with Nylon Tie
Specifications
- Sealed Pac: 15” H x 18” W x 5” D
- ICT (inflated) 60” diameter x 10” high
- ICT in carrying case 14" x 16" x 5"
Documents
- Inflatable Containment Tank Chemical Compatibility