Andantex USA, Inc. Magnetic Particle Torque Limiter LC 500

Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Through shaft design Features Weight: 13.00 kg Power: 500 W LC 150 Min. slipping torque: 5.00 Nm Max. slipping torque: 15.00 Nm LC 300 Min. slipping torque: 15.00 Nm Max. slipping torque: 40.00 Nm LC 500 Min. slipping torque: 25.00 Nm Max. slipping torque: 65.00 Nm LC 700 Min. slipping torque: 30.00 Nm Max. slipping torque: 85.00 Nm
Datasheet
Description
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Through shaft design Features Weight: 13.00 kg Power: 500 W LC 150 Min. slipping torque: 5.00 Nm Max. slipping torque: 15.00 Nm LC 300 Min. slipping torque: 15.00 Nm Max. slipping torque: 40.00 Nm LC 500 Min. slipping torque: 25.00 Nm Max. slipping torque: 65.00 Nm LC 700 Min. slipping torque: 30.00 Nm Max. slipping torque: 85.00 Nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Torque Limiter - LC 500 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Torque Limiter
LC 500
Magnetic Particle Torque Limiter LC 500
Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping torque, independent of the slipping speed Through shaft design Features Weight: 13.00 kg Power: 500 W LC 150 Min. slipping torque: 5.00 Nm Max. slipping torque: 15.00 Nm LC 300 Min. slipping torque: 15.00 Nm Max. slipping torque: 40.00 Nm LC 500 Min. slipping torque: 25.00 Nm Max. slipping torque: 65.00 Nm LC 700 Min. slipping torque: 30.00 Nm Max. slipping torque: 85.00 Nm

Overview

  • Magnetic Particle Torque Limiter
  • The design is based on a magnetic field created by a permanent magnet.
  • The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit.
  • Adjustable slipping torque, independent of the slipping speed
  • Through shaft design

Features

Weight:13.00 kg
Power:500 W

LC 150

Min. slipping torque:5.00 Nm
Max. slipping torque:15.00 Nm

LC 300

Min. slipping torque:15.00 Nm
Max. slipping torque:40.00 Nm

LC 500

Min. slipping torque:25.00 Nm
Max. slipping torque:65.00 Nm

LC 700

Min. slipping torque:30.00 Nm
Max. slipping torque:85.00 Nm
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number LC 500
Product Name Magnetic Particle Torque Limiter
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Mounting Shaft
Diameter 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Pin Type Clutch Assemblies, 0.1248
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 0.3 Ft-lbs (? to 0.3531 N-m)
Length 1.02 inch (25.8 mm)
View Details