Andantex USA, Inc. Electro Magnetic Particle Brake FVRAT1200

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.23 Nm Coil resistance: 12.50 Ohms Power FAT 1200: 300 W FRAT 1200: 550 W FVAT 1200: 1400 W FRAT + VR 1200: 2000 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.23 Nm Coil resistance: 12.50 Ohms Power FAT 1200: 300 W FRAT 1200: 550 W FVAT 1200: 1400 W FRAT + VR 1200: 2000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FVRAT1200 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FVRAT1200
Electro Magnetic Particle Brake FVRAT1200
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 4 different versions (power dissipation) available Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.23 Nm Coil resistance: 12.50 Ohms Power FAT 1200: 300 W FRAT 1200: 550 W FVAT 1200: 1400 W FRAT + VR 1200: 2000 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 4 different versions (power dissipation) available

Features

Rated torque:120.00 Nm
Rated current:1.10 A
Residual torque:1.23 Nm
Coil resistance:12.50 Ohms

Power

FAT 1200:300 W
FRAT 1200:550 W
FVAT 1200:1400 W
FRAT + VR 1200:2000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FVRAT1200
Product Name Electro Magnetic Particle Brake
Torque 147 Ft-lbs (200 N-m)
Power 0.2546 HP
Speed 40 to 2000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
OPB-N Electromagnetic Mag-Particle Brake -  - jbj Techniques Limited
Specs
Torque 4.4 to 71 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
Voltage 24 volts
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing - S90MCCM5130725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0052 Ft-lbs (1.00E-3 to 0.0070 N-m)
Magnetic Type Permanent Magnet
Length 1.85 inch (47 mm)
View Details
Electromagnetic Clutches And Brakes - REC_A_01A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Voltage 24 volts
Engagement Friction
Magnetic Type Electromagnetic
View Details