Andantex USA, Inc. Electro Magnetic Particle Brake FVRAT 350

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FVRAT 350 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FVRAT 350
Electro Magnetic Particle Brake FVRAT 350
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:35.00 Nm
Rated current:1.00 A
Residual torque:0.33 Nm
Coil resistance:19 Ohms

Power

FAT 350:100 W
FRAT 350:210 W
FVAT 350:500 W
FVRAT 350:1400 W
FRATO 350:700 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FVRAT 350
Product Name Electro Magnetic Particle Brake
Torque 25.81 Ft-lbs (35 N-m)
Power 1.34 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Mounting Flange
Bore Diameter 0.5000 inch (12.7 mm)
Diameter 2.63 inch (66.8 mm)
View Details
SNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.7000 to 74 Ft-lbs (0.9492 to 100 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details