Andantex USA, Inc. Electro Magnetic Particle Brake FRATO 350

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRATO 350 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRATO 350
Electro Magnetic Particle Brake FRATO 350
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 35.00 Nm Rated current: 1.00 A Residual torque: 0.33 Nm Coil resistance: 19 Ohms Power FAT 350: 100 W FRAT 350: 210 W FVAT 350: 500 W FVRAT 350: 1400 W FRATO 350: 700 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:35.00 Nm
Rated current:1.00 A
Residual torque:0.33 Nm
Coil resistance:19 Ohms

Power

FAT 350:100 W
FRAT 350:210 W
FVAT 350:500 W
FVRAT 350:1400 W
FRATO 350:700 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRATO 350
Product Name Electro Magnetic Particle Brake
Torque 25.81 Ft-lbs (35 N-m)
Power 0.9382 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

H35 Hysteresis Brake - H35 - Placid Industries
Specs
Power 0.0080 HP
Speed 8000 rpm
Voltage 6 to 24 volts
View Details
RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details