Andantex USA, Inc. Electro Magnetic Particle Brake FRAT 3500

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 3 different versions (power dissipation) available Features Rated torque: 6535000 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power FAT 3500: 475 W FRAT 3500: 950 W FVRAT 3500: 3300 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 3 different versions (power dissipation) available Features Rated torque: 6535000 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power FAT 3500: 475 W FRAT 3500: 950 W FVRAT 3500: 3300 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRAT 3500 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRAT 3500
Electro Magnetic Particle Brake FRAT 3500
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 3 different versions (power dissipation) available Features Rated torque: 6535000 Nm Rated current: 1.20 A Residual torque: 3.50 Nm Coil resistance: 19.00 Ohms Power FAT 3500: 475 W FRAT 3500: 950 W FVRAT 3500: 3300 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 3 different versions (power dissipation) available

Features

Rated torque:6535000 Nm
Rated current:1.20 A
Residual torque:3.50 Nm
Coil resistance:19.00 Ohms

Power

FAT 3500:475 W
FRAT 3500:950 W
FVRAT 3500:3300 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAT 3500
Product Name Electro Magnetic Particle Brake
Torque 258 Ft-lbs (350 N-m)
Power 1.21 HP
Speed 40 to 2000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MDB-N Electromagnetic Multiple-Disk Brake -  - jbj Techniques Limited
Specs
Torque 13 to 826 Ft-lbs (17.63 to 1120 N-m)
Speed 600 to 1800 rpm
Voltage 24 volts
View Details
Electromagnetic Clutches And Brakes - REC_A_02 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 3000 to 6000 rpm
Voltage 24 volts
Engagement Friction
View Details