Andantex USA, Inc. Electro Magnetic Particle Brake FRAT 20

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRAT 20 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRAT 20
Electro Magnetic Particle Brake FRAT 20
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series Features Rated torque: 2.00 Nm Rated current: 0.40 A Residual torque: 0.04 Nm Coil resistance: 24 Ohms Power FAT 20: 40 W FRAT 20: 60 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series

Features

Rated torque:2.00 Nm
Rated current:0.40 A
Residual torque:0.04 Nm
Coil resistance:24 Ohms

Power

FAT 20:40 W
FRAT 20:60 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAT 20
Product Name Electro Magnetic Particle Brake
Torque 1.47 Ft-lbs (2 N-m)
Power 0.0804 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

B35 Magnetic Particle Brake - B35 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 1800 rpm
Voltage 6 to 90 volts
Shaft Shaft on one, two sides, or hollow shaft
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
OPB-N Electromagnetic Mag-Particle Brake -  - jbj Techniques Limited
Specs
Torque 4.4 to 71 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
Voltage 24 volts
View Details