Andantex USA, Inc. Electro Magnetic Particle Brake FRAT 10001

Description
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W
Datasheet
Description
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FRAT 10001 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FRAT 10001
Electro Magnetic Particle Brake FRAT 10001
Overview Electro Magnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Magnetic Particle Brake Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power FAT 5001: 1700 W FRAT 5001: 3000 W FVRAT 5001: 7000 W FRATO 5001: 6500 W FRATO R 5001: 12000 W

Overview

  • Electro Magnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Magnetic Particle Brake Features

Rated torque:1000 Nm
Rated current:1.70 A
Residual torque:10.00 Nm
Coil resistance:20.00 Ohms

Power

FAT 5001:1700 W
FRAT 5001:3000 W
FVRAT 5001:7000 W
FRATO 5001:6500 W
FRATO R 5001:12000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FRAT 10001
Product Name Electro Magnetic Particle Brake
Torque 737 Ft-lbs (1000 N-m)
Power 5.36 HP
Speed 60 to 1000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

B150-CMS Replacement Magnetic Particle Brake - B150-CMS - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 5.20 inch (132 mm)
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MCNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 0.1500 to 0.7417 Ft-lbs (0.2034 to 1.01 N-m)
Speed 5000 to 6000 rpm
Voltage 12 to 90 volts
View Details
0.5
Specs
Mounting Flange
Bore Diameter 0.5000 inch (12.7 mm)
Diameter 2.63 inch (66.8 mm)
View Details