Andantex USA, Inc. Electro Magnetic Particle Brake FAT 650

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W
Datasheet
Datasheet Summary
Powered by GS/AI

The FAT 650 Electro Magnetic Particle Brake from Andantex USA, Inc. features a rated torque of 65 Nm and a rated current of 1 A, making it suitable for applications requiring precise torque control. The brake operates with a coil resistance of 20 Ohms and has a residual torque of 0.63 Nm. It is designed for through shaft installation, which facilitates integration into various machinery setups. The power rating for the FAT 650 is 150 W, providing a cost-effective solution for applications in converting, printing, wire and cable, and packaging machines. This brake is particularly effective in variable torque simulation systems, such as automotive and aeronautics test rigs.

Datasheet Summary
Powered by GS/AI

The FAT 650 Electro Magnetic Particle Brake from Andantex USA, Inc. features a rated torque of 65 Nm and a rated current of 1 A, making it suitable for applications requiring precise torque control. The brake operates with a coil resistance of 20 Ohms and has a residual torque of 0.63 Nm. It is designed for through shaft installation, which facilitates integration into various machinery setups. The power rating for the FAT 650 is 150 W, providing a cost-effective solution for applications in converting, printing, wire and cable, and packaging machines. This brake is particularly effective in variable torque simulation systems, such as automotive and aeronautics test rigs.

Suppliers

Company
Product
Description
Supplier Links
Electro Magnetic Particle Brake - FAT 650 - Andantex USA, Inc.
Wanamassa, NJ, United States
Electro Magnetic Particle Brake
FAT 650
Electro Magnetic Particle Brake FAT 650
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed Through shaft design Tension Control series 5 different versions (power dissipation) available Features Rated torque: 65.00 Nm Rated current: 1.00 A Residual torque: 0.63 Nm Coil resistance: 20 Ohms Power FAT 650: 150 W FRAT 650: 350 W FVAT 650: 700 W FVRAT 650: 1800 W FRATO 650: 1000 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Tension Control series
  • 5 different versions (power dissipation) available

Features

Rated torque:65.00 Nm
Rated current:1.00 A
Residual torque:0.63 Nm
Coil resistance:20 Ohms

Power

FAT 650:150 W
FRAT 650:350 W
FVAT 650:700 W
FVRAT 650:1800 W
FRATO 650:1000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FAT 650
Product Name Electro Magnetic Particle Brake
Torque 47.94 Ft-lbs (65 N-m)
Power 0.1675 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

H35 Hysteresis Brake - H35 - Placid Industries
Specs
Power 0.0080 HP
Speed 8000 rpm
Voltage 6 to 24 volts
View Details
RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details