Andantex USA, Inc. Magnetic Particle Brake OS FAS 21

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Brake OS - FAS 21 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Brake OS
FAS 21
Magnetic Particle Brake OS FAS 21
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 2.00 Nm Rated current: 0.45 A Residual torque: 0.04 Nm Coil resistance: 31 Ohms Power FAS 21: 35 W FRAS 21: 60 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Low and accurate torque series

Features

Rated torque:2.00 Nm
Rated current:0.45 A
Residual torque:0.04 Nm
Coil resistance:31 Ohms

Power

FAS 21:35 W
FRAS 21:60 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FAS 21
Product Name Magnetic Particle Brake OS
Torque 1.47 Ft-lbs (2 N-m)
Power 0.0469 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
B15 Magnetic Particle Brake - B15 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 2000 rpm
Voltage 6 to 90 volts
Shaft Shaft on one, two sides, or hollow shaft
View Details
Electromagnetic Clutches And Brakes - REB_A_03 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Speed 2000 to 8000 rpm
Voltage 24 volts
Engagement Friction
View Details