Andantex USA, Inc. Magnetic Particle Brake OS FAS 2

Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W
Datasheet
Description
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Brake OS - FAS 2 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Brake OS
FAS 2
Magnetic Particle Brake OS FAS 2
Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Low and accurate torque series Features Rated torque: 0.20 Nm Rated current: 0.05 A Residual torque: 0.007 Nm Coil resistance: 195 Ohms Power FAS 2: 15 W FRAS 2: 25 W

Overview

  • ElectroMagnetic Particle Brake
  • Torque proportional to the electric current, independent of the slipping speed
  • External shaft design
  • Low and accurate torque series

Features

Rated torque:0.20 Nm
Rated current:0.05 A
Residual torque:0.007 Nm
Coil resistance:195 Ohms

Power

FAS 2:15 W
FRAS 2:25 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Brakes
Product Number FAS 2
Product Name Magnetic Particle Brake OS
Torque 0.1475 Ft-lbs (0.2000 N-m)
Power 0.0201 HP
Speed 40 to 3000 rpm
Engagement Magnetic Particle
Configuration Disc
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing - S90MCCM5130713 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0052 Ft-lbs (1.00E-3 to 0.0070 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details
HB Electromagnetic Hysteresis Brake -  - jbj Techniques Limited
Specs
Torque 0.0333 to 0.7417 Ft-lbs (0.0452 to 1.01 N-m)
Speed 3000 rpm
Voltage 24 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details