Andantex USA, Inc. Magnetic Particle Clutch EAT 10001

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - EAT 10001 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
EAT 10001
Magnetic Particle Clutch EAT 10001
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power EAT 0 RPM: 2000 W 500 RPM: 2800 W Power ERAT 0 RPM: 4000 W 350 RPM: 5400 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:1000 Nm
Rated current:1.70 A
Residual torque:10.00 Nm
Coil resistance:20.00 Ohms

Power EAT

0 RPM:2000 W
500 RPM:2800 W

Power ERAT

0 RPM:4000 W
350 RPM:5400 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number EAT 10001
Product Name Magnetic Particle Clutch
Application Industrial
Torque 737.5 Ft-lbs (1000 N-m)
Power 3.75 HP
Speed 500 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

PC Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 8.8 to 144.0 Ft-lbs (11.93 to 195 N-m)
Speed 1800 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Clutches - OLK/OLG - DieQua Corporation
DieQua Corporation
Specs
Application Industrial; Robotics; Other; Material Handling, Renewable Energy, Medical, Packaging, Oil & Gas, Floor Conveyors & AGV's, Elevators and Escalators, Cranes/Hoists
Torque 5.5 to 88.5 Ft-lbs (7.5 to 120 N-m)
Voltage 24 volts
View Details
Electromagnetic Particle Slip Clutches w/ Shafts (metric) - S90APLMS08099037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.1 Ft-lbs (0.1000 N-m)
Speed 400 rpm
Length 1.46 inch (37 mm)
View Details