8CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
8CND
Suppliers
SAE Two-Wire Braid Hose
8CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
? to 0.910 inch (? to 23.11 mm)
|
|
Minimum Bend Radius
|
7 to ? inch (178 to ? mm)
|
|
Working Pressure
|
? to 3500 psi (? to 2463 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
1.750 inch (44.45 mm)
Minimum Bend Radius
6 inch (152 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.587 inch (14.9 mm)
View Details