6HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
6HPSA
Suppliers
SAE Four-Wire Spiral Hose
6HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
6HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
? to 0.810 inch (? to 20.57 mm)
|
|
Minimum Bend Radius
|
3 to ? inch (64.01 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.670 inch (17.02 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.756 inch (19.2 mm)
O.D.
1.177 inch (29.9 mm)
View Details