RS Components, Ltd.
Air Hoses
1228458
Description
Festo PUN-H-10X1,5-BL
Request a Quote
Email Supplier
Description
Festo PUN-H-10X1,5-BL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1228458 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.276 inch (7 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.394 inch (10 mm)
O.D.
0.630 inch (16 mm)
Working Pressure
218 psi (153 m H2O)
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.500 inch (12.7 mm)
O.D.
0.846 inch (21.5 mm)
Temperature Range
284 F (140 C)
View Details
Working Pressure
14 psi (9.7 m H2O)
Temperature Range
32 to 140 F (0.0 to 60 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details