6FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
6FND
Suppliers
SAE One-Wire Braid Hose
6FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
6FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
? to 0.710 inch (? to 18.03 mm)
|
|
Minimum Bend Radius
|
5 to ? inch (127 to ? mm)
|
|
Working Pressure
|
? to 2250 psi (? to 1584 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
1.500 inch (38.1 mm)
O.D.
1.930 inch (49.02 mm)
View Details
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details