6DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
6DS4
Suppliers
DIN Four-Wire Spiral Hose
6DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
6DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.375 inch (9.52 mm)
|
|
O.D.
|
? to 0.840 inch (? to 21.34 mm)
|
|
Minimum Bend Radius
|
7 to ? inch (178 to ? mm)
|
|
Working Pressure
|
? to 6454 psi (? to 4542 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.470 inch (11.94 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.394 inch (10 mm)
O.D.
0.669 inch (17 mm)
View Details