5CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
5CND
Suppliers
SAE Two-Wire Braid Hose
5CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
5CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.313 inch (7.95 mm)
|
|
O.D.
|
? to 0.680 inch (? to 17.27 mm)
|
|
Minimum Bend Radius
|
4 to ? inch (114 to ? mm)
|
|
Working Pressure
|
? to 4250 psi (? to 2991 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
9.500 inch (241 mm)
Minimum Bend Radius
34 inch (851 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.512 inch (13 mm)
O.D.
0.799 inch (20.3 mm)
View Details