RS Components, Ltd.
Air Hoses
1816084
Description
Festo PUN-4X0,75-DUO-BS
Request a Quote
Email Supplier
Description
Festo PUN-4X0,75-DUO-BS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816084 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
View Details
Product Form
Assembly
I.D.
0.315 inch (8 mm)
O.D.
0.492 inch (12.5 mm)
View Details
Product Form
Assembly
I.D.
0.472 inch (12 mm)
O.D.
0.669 inch (17 mm)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.280 inch (32.5 mm)
View Details