32SWH -- SAE HYDRAULIC SUCTION HOSE
Anchor Coupling, Inc.
SAE Hydraulic Suction Hose
32SWH
Suppliers
SAE Hydraulic Suction Hose
32SWH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
32SWH |
|
Product Name
|
SAE Hydraulic Suction Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
2.000 inch (50.8 mm)
|
|
O.D.
|
? to 2.750 inch (? to 69.85 mm)
|
|
Minimum Bend Radius
|
12 to ? inch (305 to ? mm)
|
|
Working Pressure
|
? to 100 psi (? to 70.38 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
O.D.
0.750 inch (19.05 mm)
Weight
4.0 lbs/ft (5.95 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.012 inch (25.7 mm)
O.D.
1.461 inch (37.1 mm)
View Details