24CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
24CND
Suppliers
SAE Two-Wire Braid Hose
24CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
24CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.500 inch (38.1 mm)
|
|
O.D.
|
? to 2.200 inch (? to 55.88 mm)
|
|
Minimum Bend Radius
|
20 to ? inch (508 to ? mm)
|
|
Working Pressure
|
? to 1250 psi (? to 880 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
3.250 inch (82.55 mm)
Minimum Bend Radius
11 inch (286 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.764 inch (19.4 mm)
O.D.
1.148 inch (29.16 mm)
View Details