20SWH -- SAE HYDRAULIC SUCTION HOSE
Anchor Coupling, Inc.
SAE Hydraulic Suction Hose
20SWH
Suppliers
SAE Hydraulic Suction Hose
20SWH
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20SWH |
|
Product Name
|
SAE Hydraulic Suction Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 2.000 inch (? to 50.8 mm)
|
|
Minimum Bend Radius
|
8 to ? inch (203 to ? mm)
|
|
Working Pressure
|
? to 200 psi (? to 141 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
Material
Low Carbon Soft Tube
Application
Hydraulics
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.460 inch (11.68 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.268 inch (32.2 mm)
O.D.
1.906 inch (48.4 mm)
View Details