20MCSM -- SAE FOUR & SIX-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four & Six-Wire Spiral Hose
20MCSM
Suppliers
SAE Four & Six-Wire Spiral Hose
20MCSM
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
20MCSM |
|
Product Name
|
SAE Four & Six-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.250 inch (31.75 mm)
|
|
O.D.
|
? to 1.970 inch (? to 50.04 mm)
|
|
Minimum Bend Radius
|
9 to ? inch (222 to ? mm)
|
|
Working Pressure
|
? to 6000 psi (? to 4223 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.750 inch (44.45 mm)
Weight
0.3 lbs/ft (0.5060 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.323 inch (8.2 mm)
O.D.
0.646 inch (16.4 mm)
View Details