High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
| Ningbo TIP Fluid Technology Co., Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1SN0402 |
| Product Name | EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose |
| Product Form | Hose |
| I.D. | 0.264 inch (6.7 mm) |
| O.D. | 0.520 inch (13.2 mm) |
| Weight | 0.1 lbs/ft (0.2000 g/mm) |
| Minimum Bend Radius | 4 inch (100 mm) |