16DS4 -- DIN FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
DIN Four-Wire Spiral Hose
16DS4
Suppliers
DIN Four-Wire Spiral Hose
16DS4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
16DS4 |
|
Product Name
|
DIN Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
? to 1.560 inch (? to 39.62 mm)
|
|
Minimum Bend Radius
|
14 to ? inch (343 to ? mm)
|
|
Working Pressure
|
? to 4061 psi (? to 2858 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
3.000 inch (76.2 mm)
Weight
0.6 lbs/ft (0.9524 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.315 inch (8 mm)
O.D.
0.587 inch (14.9 mm)
View Details