12HPSA -- SAE FOUR-WIRE SPIRAL HOSE
Anchor Coupling, Inc.
SAE Four-Wire Spiral Hose
12HPSA
Suppliers
SAE Four-Wire Spiral Hose
12HPSA
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12HPSA |
|
Product Name
|
SAE Four-Wire Spiral Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.220 inch (? to 30.99 mm)
|
|
Minimum Bend Radius
|
5 to ? inch (121 to ? mm)
|
|
Working Pressure
|
? to 4000 psi (? to 2815 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
I.D.
0.375 inch (9.52 mm)
O.D.
0.720 inch (18.29 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.394 inch (10 mm)
O.D.
0.669 inch (17 mm)
View Details