12FND -- SAE ONE-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE One-Wire Braid Hose
12FND
Suppliers
SAE One-Wire Braid Hose
12FND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
12FND |
|
Product Name
|
SAE One-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.750 inch (19.05 mm)
|
|
O.D.
|
? to 1.130 inch (? to 28.7 mm)
|
|
Minimum Bend Radius
|
9 to ? inch (241 to ? mm)
|
|
Working Pressure
|
? to 1250 psi (? to 880 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose; Assembly
I.D.
0.250 inch (6.35 mm)
O.D.
0.475 inch (12.06 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.756 inch (19.2 mm)
O.D.
1.268 inch (32.2 mm)
View Details