10CND -- SAE TWO-WIRE BRAID HOSE
Anchor Coupling, Inc.
SAE Two-Wire Braid Hose
10CND
Suppliers
SAE Two-Wire Braid Hose
10CND
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
10CND |
|
Product Name
|
SAE Two-Wire Braid Hose |
|
Product Form
|
Hose; Assembly (optional feature)
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
? to 1.040 inch (? to 26.42 mm)
|
|
Minimum Bend Radius
|
8 to ? inch (203 to ? mm)
|
|
Working Pressure
|
? to 2750 psi (? to 1935 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
O.D.
1.500 inch (38.1 mm)
Weight
0.3 lbs/ft (0.4464 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.323 inch (8.2 mm)
O.D.
0.520 inch (13.2 mm)
View Details