Anatech Electronics, Inc. 2422 MHz WiFi Cavity Band Pass Filter Wifi4s2422-3

Description
2422 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2422 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2422 MHz WiFi Cavity Band Pass Filter - Wifi4s2422-3 - Anatech Electronics, Inc.
Garfield, NJ, United States
2422 MHz WiFi Cavity Band Pass Filter
Wifi4s2422-3
2422 MHz WiFi Cavity Band Pass Filter Wifi4s2422-3
2422 MHz WiFi Cavity Band Pass Filter

2422 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi4s2422-3
Product Name 2422 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details