Anatech Electronics, Inc. 2472 MHz WiFi Cavity Band Pass Filter Wifi2472-13

Description
2472 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2472 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2472 MHz WiFi Cavity Band Pass Filter - Wifi2472-13 - Anatech Electronics, Inc.
Garfield, NJ, United States
2472 MHz WiFi Cavity Band Pass Filter
Wifi2472-13
2472 MHz WiFi Cavity Band Pass Filter Wifi2472-13
2472 MHz WiFi Cavity Band Pass Filter

2472 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2472-13
Product Name 2472 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details