Anatech Electronics, Inc. 2457 MHz WiFi Cavity Band Pass Filter Wifi2457-10

Description
2457 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2457 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2457 MHz WiFi Cavity Band Pass Filter - Wifi2457-10 - Anatech Electronics, Inc.
Garfield, NJ, United States
2457 MHz WiFi Cavity Band Pass Filter
Wifi2457-10
2457 MHz WiFi Cavity Band Pass Filter Wifi2457-10
2457 MHz WiFi Cavity Band Pass Filter

2457 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2457-10
Product Name 2457 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details