Anatech Electronics, Inc. 2452 MHz WiFi Cavity Band Pass Filter WiFi2452-9O

Description
2452 MHz WiFi Cavity Band Pass
Request a Quote
Description
2452 MHz WiFi Cavity Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2452 MHz WiFi Cavity Band Pass Filter - WiFi2452-9O - Anatech Electronics, Inc.
Garfield, NJ, United States
2452 MHz WiFi Cavity Band Pass Filter
WiFi2452-9O
2452 MHz WiFi Cavity Band Pass Filter WiFi2452-9O
2452 MHz WiFi Cavity Band Pass

2452 MHz WiFi Cavity Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number WiFi2452-9O
Product Name 2452 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details