Anatech Electronics, Inc. 2427 MHz WiFi Cavity Band Pass Filter Wifi2427-4

Description
2427 MHz WiFi Cavity Band Pass Filter
Request a Quote
Description
2427 MHz WiFi Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2427 MHz WiFi Cavity Band Pass Filter - Wifi2427-4 - Anatech Electronics, Inc.
Garfield, NJ, United States
2427 MHz WiFi Cavity Band Pass Filter
Wifi2427-4
2427 MHz WiFi Cavity Band Pass Filter Wifi2427-4
2427 MHz WiFi Cavity Band Pass Filter

2427 MHz WiFi Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2427-4
Product Name 2427 MHz WiFi Cavity Band Pass Filter
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details