Anatech Electronics, Inc. 975 MHz Ceramic Band Pass Filter AM975B1061

Description
975 MHz Ceramic Band Pass Filter
Request a Quote
Description
975 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
975 MHz Ceramic Band Pass Filter - AM975B1061 - Anatech Electronics, Inc.
Garfield, NJ, United States
975 MHz Ceramic Band Pass Filter
AM975B1061
975 MHz Ceramic Band Pass Filter AM975B1061
975 MHz Ceramic Band Pass Filter

975 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM975B1061
Product Name 975 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 975 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details