Anatech Electronics, Inc. 960 MHz Ceramic Band Pass AM960B593

Description
960 MHz Ceramic Band Pass Filter for ISM900 Band
Request a Quote
Description
960 MHz Ceramic Band Pass Filter for ISM900 Band
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
960 MHz Ceramic Band Pass - AM960B593 - Anatech Electronics, Inc.
Garfield, NJ, United States
960 MHz Ceramic Band Pass
AM960B593
960 MHz Ceramic Band Pass AM960B593
960 MHz Ceramic Band Pass Filter for ISM900 Band

960 MHz Ceramic Band Pass Filter for ISM900 Band

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM960B593
Product Name 960 MHz Ceramic Band Pass
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 960 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details